Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single SB150

Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324045-SB150 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 30 Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 50 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: DO15/DO204AC Case / Package: DO-204AC, DO-15, Axial Fake Threat In the Open Market: 73 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Other Part Number: 2721-SB150TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324045-SB150 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 30 Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 50 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: DO15/DO204AC Case / Package: DO-204AC, DO-15, Axial Fake Threat In the Open Market: 73 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Other Part Number: 2721-SB150TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324045-SB150 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324045-SB150
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324045-SB150
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324045-SB150 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 30 Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 50 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: DO15/DO204AC Case / Package: DO-204AC, DO-15, Axial Fake Threat In the Open Market: 73 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Other Part Number: 2721-SB150TR RoHS Status: ROHS3 Compliant

Manufacturer: Diotec Semiconductor
Win Source Part Number: 1324045-SB150
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 30
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 50 V
Operating Temperature - Junction: -50°C ~ 150°C
Supplier Device Package: DO15/DO204AC
Case / Package: DO-204AC, DO-15, Axial
Fake Threat In the Open Market: 73
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Other Part Number: 2721-SB150TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1324045-SB150
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package DO-15; DO-204AC, DO-15, Axial
Unlock Full Specs
to access all available technical data

Similar Products

Diode; 0.6 A; 0.55 V (Max.) @ 0.6 A; 40; 25 A; -40 degC; 150 degC - 70212462 - Allied Electronics, Inc.
Specs
Package Lead-1
IF 600 mA
IFSM 25 amps
View Details
Schottky Diodes & Rectifiers - 8167684P - RS Components, Ltd.
Specs
Applications Rectifier
Package SC-70
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - BAS16W E6433 - 231339-BAS16W E6433 - Win Source Electronics
Specs
Life Cycle Stage Obsolete(EOL)
Package PG-SOT323-3
VF 1 volts
View Details
2 suppliers