Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single SB1240-3G

Description
Win Source Part Number: 982585-SB1240-3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,700 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 12 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-201 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-SB1240-3GTR
Request a Quote Datasheet
Description
Win Source Part Number: 982585-SB1240-3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,700 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 12 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-201 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-SB1240-3GTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 982585-SB1240-3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
982585-SB1240-3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 982585-SB1240-3G
Win Source Part Number: 982585-SB1240-3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,700 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 12 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-201 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-SB1240-3GTR

Win Source Part Number: 982585-SB1240-3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,700
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 12 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -50°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: DO-201
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2796-SB1240-3GTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 982585-SB1240-3G
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package DO-201AA, DO-27, Axial
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441957 - RS Components, Ltd.
Specs
Applications Rectifier
Package TO-220; TO-220AC
RoHS Compliant RoHS
View Details
General-purpose dual Schottky diode - BAS40-04W-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers
CoolSiC™ Schottky Diodes - AIDK10S65C5 - Infineon Technologies AG
Specs
Life Cycle Stage active and preferred
Package D2PAK; PG-TO263-2
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG812S04R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.6000 volts
View Details