Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single S3Y

Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1325724-S3Y Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 2000 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 3 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 2000 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: SMC (DO-214AB) Case / Package: DO-214AB, SMC Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-S3YTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1325724-S3Y Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 2000 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 3 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 2000 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: SMC (DO-214AB) Case / Package: DO-214AB, SMC Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-S3YTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325724-S3Y - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325724-S3Y
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325724-S3Y
Manufacturer: Diotec Semiconductor Win Source Part Number: 1325724-S3Y Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 2000 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 3 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 2000 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: SMC (DO-214AB) Case / Package: DO-214AB, SMC Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-S3YTR RoHS Status: ROHS3 Compliant

Manufacturer: Diotec Semiconductor
Win Source Part Number: 1325724-S3Y
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 2000 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 3 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 5 µA @ 2000 V
Operating Temperature - Junction: -50°C ~ 150°C
Supplier Device Package: SMC (DO-214AB)
Case / Package: DO-214AB, SMC
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2796-S3YTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1325724-S3Y
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
RoHS Compliant RoHS
VF 1.15 volts
VR 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC302L - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X100SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details