Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes S1W

Description
Win Source Part Number: 1368111-S1W Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC, SMA Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0000 Voltage - DC Reverse (Vr) (Max): 1600 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 1600 V Operating Temperature - Junction: -50°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1368111-S1W Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC, SMA Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0000 Voltage - DC Reverse (Vr) (Max): 1600 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 1600 V Operating Temperature - Junction: -50°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368111-S1W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368111-S1W
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368111-S1W
Win Source Part Number: 1368111-S1W Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC, SMA Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0000 Voltage - DC Reverse (Vr) (Max): 1600 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 1600 V Operating Temperature - Junction: -50°C ~ 150°C

Win Source Part Number: 1368111-S1W
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC, SMA
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0000
Voltage - DC Reverse (Vr) (Max): 1600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 5 µA @ 1600 V
Operating Temperature - Junction: -50°C ~ 150°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1368111-S1W
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
VF 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TP869C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details
General-purpose dual Schottky diode - BAS40-05,235 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details