Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single RGL34K

Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324239-RGL34K Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Standard Package: 30 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 500mA Reverse Recovery Time (trr): 500 ns Fake Threat In the Open Market: 85 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Other Part Number: 2721-RGL34KTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324239-RGL34K Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Standard Package: 30 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 500mA Reverse Recovery Time (trr): 500 ns Fake Threat In the Open Market: 85 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Other Part Number: 2721-RGL34KTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324239-RGL34K - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324239-RGL34K
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324239-RGL34K
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324239-RGL34K Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Standard Package: 30 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 500mA Reverse Recovery Time (trr): 500 ns Fake Threat In the Open Market: 85 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Other Part Number: 2721-RGL34KTR RoHS Status: ROHS3 Compliant

Manufacturer: Diotec Semiconductor
Win Source Part Number: 1324239-RGL34K
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Standard Package: 30
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 500mA
Reverse Recovery Time (trr): 500 ns
Fake Threat In the Open Market: 85
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Other Part Number: 2721-RGL34KTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1324239-RGL34K
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6523 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 5 volts
View Details
Bridge Rectifiers - CC1675-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
3 suppliers
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: YA862C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details