Diotec Electronics Corporation Diodes, Rectifiers - Single - RGL1MR13 RGL1MR13

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 891692-RGL1MR13 Features: Diode Standard 1000 V 1A Surface Mount DO-213AA, MINI-MELF Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-213AA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-213AA, MINI-MELF Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 891692-RGL1MR13 Features: Diode Standard 1000 V 1A Surface Mount DO-213AA, MINI-MELF Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-213AA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-213AA, MINI-MELF Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RGL1MR13 - 891692-RGL1MR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGL1MR13
891692-RGL1MR13
Diodes, Rectifiers - Single - RGL1MR13 891692-RGL1MR13
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 891692-RGL1MR13 Features: Diode Standard 1000 V 1A Surface Mount DO-213AA, MINI-MELF Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-213AA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-213AA, MINI-MELF Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 891692-RGL1MR13
Features: Diode Standard 1000 V 1A Surface Mount DO-213AA, MINI-MELF
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-213AA
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DO-213AA, MINI-MELF
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 891692-RGL1MR13
Product Name Diodes, Rectifiers - Single - RGL1MR13
Diode Type Diode Standard 1000 V 1A Surface Mount DO-213AA, MINI-MELF
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
SPADs - S16835-100DG - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
Diodes - NC203 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details