Diotec Electronics Corporation Diodes, Rectifiers - Single - RGL1J RGL1J

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 932016-RGL1J Features: Diode Standard 600 V 1A Surface Mount DO-213AA, MINI-MELF Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-213AA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-213AA, MINI-MELF Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 932016-RGL1J Features: Diode Standard 600 V 1A Surface Mount DO-213AA, MINI-MELF Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-213AA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-213AA, MINI-MELF Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RGL1J - 932016-RGL1J - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGL1J
932016-RGL1J
Diodes, Rectifiers - Single - RGL1J 932016-RGL1J
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 932016-RGL1J Features: Diode Standard 600 V 1A Surface Mount DO-213AA, MINI-MELF Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-213AA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-213AA, MINI-MELF Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 932016-RGL1J
Features: Diode Standard 600 V 1A Surface Mount DO-213AA, MINI-MELF
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-213AA
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DO-213AA, MINI-MELF
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 932016-RGL1J
Product Name Diodes, Rectifiers - Single - RGL1J
Diode Type Diode Standard 600 V 1A Surface Mount DO-213AA, MINI-MELF
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6525 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
Specs
Diode Applications Rectifier
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: TS805C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6000 volts
View Details