Win Source Part Number: 1083684-P6SMBJ64CA
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Strip
Applications: General Purpose
Standard Package: 30
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 64V
Voltage - Breakdown (Min): 71.1V
Voltage - Clamping (Max) @ Ipp: 103V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5.8A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB/DO-214AA
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 74 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-P6SMBJ64CA
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1083684-P6SMBJ64CA |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | DO-214AA, SMB |