The 1083680-P6SMBJ45CA is a bidirectional transient voltage suppressor (TVS) diode designed for circuit protection applications. It features a reverse standoff voltage of 45V and a minimum breakdown voltage of 50V, making it suitable for over-voltage protection. The maximum clamping voltage at peak pulse current (Ipp) is 72.7V, with a peak pulse power rating of 600W, which is applicable for 10/1000 µs pulse waveforms. The device can handle a peak pulse current of 8.3A and operates within a temperature range of -50°C to 150°C. It is packaged in a DO-214AA (SMB) case and is compliant with RoHS standards. This diode is suitable for general-purpose applications and is mounted using surface-mount technology (SMT).
Win Source Part Number: 1083680-P6SMBJ45CA
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Strip
Applications: General Purpose
Standard Package: 30
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 45V
Voltage - Breakdown (Min): 50V
Voltage - Clamping (Max) @ Ipp: 72.7V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 8.3A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB/DO-214AA
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 77 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-P6SMBJ45CA
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1083680-P6SMBJ45CA |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | DO-214AA, SMB |