Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 929903-P6SMBJ40A
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: 64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SMB/DO-214AA
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SMB/DO-214AA
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2796-P6SMBJ40ATR, 2721-P6SMBJ40A
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 929903-P6SMBJ40A |
| Product Name | TVS - TVS - Diodes - P6SMBJ40A |
| Package | SMB; SMB/DO-214AA |