Manufacturer: Diotec Semiconductor
Win Source Part Number: 1334958-P6SMBJ30
Category: Circuit Protection>TVS - Diodes
Packaging: Strip
Type: Zener
Applications: General Purpose
Standard Package: 30
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 53.5V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 11.2A
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Case / Package: DO-214AA, SMB
Fake Threat In the Open Market: 69
Other Part Number: 2721-P6SMBJ30
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334958-P6SMBJ30 |
| Product Name | Circuit Protection - TVS - Diodes |
| RoHS Compliant | RoHS |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |