Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 929860-P4SMAJ90A
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: 146V Clamp 2.7A Ipp Tvs Diode Surface Mount SMA/DO-214AC
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SMA/DO-214AC
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2721-P4SMAJ90A, 2796-P4SMAJ90ATR
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 929860-P4SMAJ90A |
| Product Name | TVS - TVS - Diodes - P4SMAJ90A |
| Package | SMA; SMA/DO-214AC |