Win Source Part Number: 1083600-P4SMAJ64A
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Strip
Applications: General Purpose
Standard Package: 30
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 64V
Voltage - Breakdown (Min): 71.1V
Voltage - Clamping (Max) @ Ipp: 103V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 3.9A
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA/DO-214AC
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 66 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-P4SMAJ64A
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1083600-P4SMAJ64A |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | DO-214AC, SMA |