Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 895695-P4SMAJ64A-AQ
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: 103V Clamp 3.9A Ipp Tvs Diode Surface Mount SMA/DO-214AC
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SMA/DO-214AC
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2796-P4SMAJ64A-AQTR,
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 895695-P4SMAJ64A-AQ |
| Product Name | TVS - TVS - Diodes - P4SMAJ64A-AQ |
| Package | SMA; SMA/DO-214AC |