Diotec Electronics Corporation Circuit Protection - TVS - Diodes P4SMAJ60CA

Description
Win Source Part Number: 986170-P4SMAJ60CA Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 60V Voltage - Breakdown (Min): 66.7V Voltage - Clamping (Max) @ Ipp: 96.8V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 4.1A Package / Case: DO-214AC, SMA Supplier Device Package: SMA/DO-214AC Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-P4SMAJ60CATR
Request a Quote Datasheet
Description
Win Source Part Number: 986170-P4SMAJ60CA Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 60V Voltage - Breakdown (Min): 66.7V Voltage - Clamping (Max) @ Ipp: 96.8V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 4.1A Package / Case: DO-214AC, SMA Supplier Device Package: SMA/DO-214AC Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-P4SMAJ60CATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 986170-P4SMAJ60CA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
986170-P4SMAJ60CA
Circuit Protection - TVS - Diodes 986170-P4SMAJ60CA
Win Source Part Number: 986170-P4SMAJ60CA Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 60V Voltage - Breakdown (Min): 66.7V Voltage - Clamping (Max) @ Ipp: 96.8V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 4.1A Package / Case: DO-214AC, SMA Supplier Device Package: SMA/DO-214AC Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-P4SMAJ60CATR

Win Source Part Number: 986170-P4SMAJ60CA
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 60V
Voltage - Breakdown (Min): 66.7V
Voltage - Clamping (Max) @ Ipp: 96.8V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 4.1A
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA/DO-214AC
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2796-P4SMAJ60CATR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 986170-P4SMAJ60CA
Product Name Circuit Protection - TVS - Diodes
Package DO-214AC, SMA
Unlock Full Specs
to access all available technical data