Win Source Part Number: 963447-P4SMAJ30
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 53.5V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 7.5A
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA/DO-214AC
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2796-P4SMAJ30TR
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 963447-P4SMAJ30 |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | DO-214AC, SMA |