Manufacturer: Diotec Semiconductor
Win Source Part Number: 1334929-P4SMAJ26
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 7,500
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.9V
Voltage - Clamping (Max) @ Ipp: 46.6V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 8.6A
Supplier Device Package: SMA/DO-214AC
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Case / Package: DO-214AC, SMA
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2796-P4SMAJ26TR
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334929-P4SMAJ26 |
| Product Name | Circuit Protection - TVS - Diodes |
| RoHS Compliant | RoHS |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts |