Manufacturer: Diotec Semiconductor
Win Source Part Number: 1334947-P4SMAJ24CA-A
Category: Circuit Protection>TVS - Diodes
Packaging: Strip
Type: Zener
Applications: Automotive
Standard Package: 30
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 38.9V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 10.3A
Supplier Device Package: SMA/DO-214AC
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Case / Package: DO-214AC, SMA
Fake Threat In the Open Market: 74
Other Part Number: 2721-P4SMAJ24CA-AQ
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334947-P4SMAJ24CA-AQ |
| Product Name | Circuit Protection - TVS - Diodes |
| RoHS Compliant | RoHS |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts |