Win Source Part Number: 1083568-P4KE36CA
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Strip
Applications: General Purpose
Standard Package: 30
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30.8V
Voltage - Breakdown (Min): 34.2V
Voltage - Clamping (Max) @ Ipp: 49.9V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 8.4A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO15/DO204AC
Temperature Range - Operating: -50°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SMAJ30CA; SMAJ28CA; SMAJ36CA; SMAJ40CA; SMAJ33CA;
Fake Threat In the Open Market: 81 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-P4KE36CA
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1083568-P4KE36CA |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | DO-204AC, DO-15, Axial |