Diotec Electronics Corporation Diodes, Rectifiers - Single - P1000M P1000M

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 929753-P1000M Features: Diode Standard 1000 V 10A Through Hole P600 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: P600, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: P600 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable HTSUS: 8541.10.0000
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 929753-P1000M Features: Diode Standard 1000 V 10A Through Hole P600 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: P600, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: P600 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable HTSUS: 8541.10.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - P1000M - 929753-P1000M - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - P1000M
929753-P1000M
Diodes, Rectifiers - Single - P1000M 929753-P1000M
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 929753-P1000M Features: Diode Standard 1000 V 10A Through Hole P600 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: P600, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: P600 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable HTSUS: 8541.10.0000

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 929753-P1000M
Features: Diode Standard 1000 V 10A Through Hole P600
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Reel - TR
Package: P600, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: P600
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
HTSUS: 8541.10.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 929753-P1000M
Product Name Diodes, Rectifiers - Single - P1000M
Diode Type Diode Standard 1000 V 10A Through Hole P600
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 50MA Diode and Rectifier - 284-SMS3923-001 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
Tj 150 C (302 F)
View Details
2 suppliers
Voltage Regulator diode (Zener diode) - 1N4980US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 58 mA
IR 2 mA
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Schottky barrier diode - 1PS79SB10,115 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
6 suppliers