Win Source Part Number: 1349124-NUP3105L
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 1
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 32V
Voltage - Breakdown (Min): 35.6V
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 30pF @ 1MHz
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Voltage - Clamping (Max) @ Ipp: 70V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1349124-NUP3105L |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | TO-236-3, SC-59, SOT-23-3 |
| Peak Pulse Power | 350 watts |
| VC | 70 volts |