Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 887852-NUP2105L
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 887852-NUP2105L |
| Product Name | TVS - TVS - Diodes - NUP2105L |
| Package | SOT23; SOT-23-3 (TO-236) |