Diotec Electronics Corporation Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single MPSA06BK

Description
Win Source Part Number: 1112148-MPSA06BK Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Strip Standard Package: 30 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 250mV @ 10mA, 100mA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V Frequency - Transition: 100MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92 Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 53 pct. Mfr: Diotec Semiconductor Other Names: 2721-MPSA06BK
Request a Quote
Description
Win Source Part Number: 1112148-MPSA06BK Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Strip Standard Package: 30 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 250mV @ 10mA, 100mA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V Frequency - Transition: 100MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92 Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 53 pct. Mfr: Diotec Semiconductor Other Names: 2721-MPSA06BK
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPSA06 is a general-purpose NPN transistor for signal processing and switching, housed in a TO-92 package. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 500 mA, and a maximum power dissipation of 625 mW. The junction temperature range is -55°C to +150°C. Minimum DC current gain is 100 at 100 mA and 1 V, with a collector-emitter saturation voltage of 0.25 V max at 10 mA base current. The transition frequency is 100 MHz. The package complies with UL 94 V-0, supports soldering at 260°C for 10 seconds, and meets RoHS, REACH, and conflict minerals requirements. AEC-Q101 compliant and qualified variants are available. The BK suffix denotes bulk packaging with 1.27 mm lead spacing.

Datasheet Summary
Powered by GS/AI

The MPSA06 is a general-purpose NPN transistor for signal processing and switching, housed in a TO-92 package. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 500 mA, and a maximum power dissipation of 625 mW. The junction temperature range is -55°C to +150°C. Minimum DC current gain is 100 at 100 mA and 1 V, with a collector-emitter saturation voltage of 0.25 V max at 10 mA base current. The transition frequency is 100 MHz. The package complies with UL 94 V-0, supports soldering at 260°C for 10 seconds, and meets RoHS, REACH, and conflict minerals requirements. AEC-Q101 compliant and qualified variants are available. The BK suffix denotes bulk packaging with 1.27 mm lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1112148-MPSA06BK - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1112148-MPSA06BK
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1112148-MPSA06BK
Win Source Part Number: 1112148-MPSA06BK Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Strip Standard Package: 30 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 250mV @ 10mA, 100mA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V Frequency - Transition: 100MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92 Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 53 pct. Mfr: Diotec Semiconductor Other Names: 2721-MPSA06BK

Win Source Part Number: 1112148-MPSA06BK
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Strip
Standard Package: 30
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 250mV @ 10mA, 100mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V
Frequency - Transition: 100MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 53 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-MPSA06BK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 1112148-MPSA06BK
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Polarity NPN
Package Type TO-92; SOT3
IC(max) 500 milliamps
Power Gain 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

30V 0.1A SOT-23 Bipolar Transistor - 276-BC858AE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-16HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
Bipolar RF Transistors - MX0912B251Y - ODG (Origin Data Global)
Specs
Polarity NPN; NPN
Package Type SOT-439A
IC(max) 15000 milliamps
View Details
2 suppliers
Bipolar Transistors - 6697587P - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-Line
View Details