Diotec Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference MMTV431A

Description
Win Source Part Number: 1338226-MMTV431A Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Package: Tape & Reel Standard Package: 750 Tolerance: ±0.5% Current - Output: 20 mA Voltage - Input: 1.24V Output Type: Adjustable Reference Type: Shunt Voltage - Output (Max): 1.25 V Voltage - Output (Min/Fixed): 1.24V Current - Cathode: 100 µA Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Base Product Number: MMTV431
Request a Quote Datasheet
Description
Win Source Part Number: 1338226-MMTV431A Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Package: Tape & Reel Standard Package: 750 Tolerance: ±0.5% Current - Output: 20 mA Voltage - Input: 1.24V Output Type: Adjustable Reference Type: Shunt Voltage - Output (Max): 1.25 V Voltage - Output (Min/Fixed): 1.24V Current - Cathode: 100 µA Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Base Product Number: MMTV431
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1338226-MMTV431A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1338226-MMTV431A
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1338226-MMTV431A
Win Source Part Number: 1338226-MMTV431A Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Package: Tape & Reel Standard Package: 750 Tolerance: ±0.5% Current - Output: 20 mA Voltage - Input: 1.24V Output Type: Adjustable Reference Type: Shunt Voltage - Output (Max): 1.25 V Voltage - Output (Min/Fixed): 1.24V Current - Cathode: 100 µA Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Base Product Number: MMTV431

Win Source Part Number: 1338226-MMTV431A
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package: Tape & Reel
Standard Package: 750
Tolerance: ±0.5%
Current - Output: 20 mA
Voltage - Input: 1.24V
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 1.25 V
Voltage - Output (Min/Fixed): 1.24V
Current - Cathode: 100 µA
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Base Product Number: MMTV431

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1338226-MMTV431A
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type SOT23; Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385-1.2 Micropower Voltage Reference - LM385LPR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
Voltage Reference - ISL21009CFB825Z-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 5 ppm/C
View Details
4 suppliers