Diotec Electronics Corporation Diodes - Zener - Single - MMSZ5261B MMSZ5261B

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 927593-MMSZ5261B Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 47 V 500 mW ±5% Surface Mount SOD-123F Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123F Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-MMSZ5261BTR, 2721-MMSZ5261B
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 927593-MMSZ5261B Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 47 V 500 mW ±5% Surface Mount SOD-123F Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123F Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-MMSZ5261BTR, 2721-MMSZ5261B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5261B - 927593-MMSZ5261B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5261B
927593-MMSZ5261B
Diodes - Zener - Single - MMSZ5261B 927593-MMSZ5261B
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 927593-MMSZ5261B Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 47 V 500 mW ±5% Surface Mount SOD-123F Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123F Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-MMSZ5261BTR, 2721-MMSZ5261B

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 927593-MMSZ5261B
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: Zener Diode 47 V 500 mW ±5% Surface Mount SOD-123F
Package: Reel - TR
Package: SOD-123F
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2796-MMSZ5261BTR, 2721-MMSZ5261B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 927593-MMSZ5261B
Product Name Diodes - Zener - Single - MMSZ5261B
Package SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C4V3J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Voltage Regulator diode (Zener diode) - HR1N4478 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details