Win Source Part Number: 1079546-MMFTP2319
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
FET Type: P-Channel
Current - Continuous Drain (Id) @ 25°C: 4.2A
Power Dissipation (Max): 750mW
Supplier Device Package: SOT-23
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0000
Mfr: Diotec Semiconductor
Other Names: 2796-MMFTP2319TR
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1079546-MMFTP2319 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | P-Channel |