MMDTC124EE-AQ is an SMD digital NPN transistor with integrated bias resistors, designed for digital control and signal switching applications in commercial and industrial environments. It is housed in an SOT-523 package and meets AEC-Q101 qualification standards. The device has a maximum collector-emitter voltage of 50 V, a continuous collector current of 30 mA, and a power dissipation of 150 mW. The transistor operates with a junction temperature range of -55°C to +150°C. Input resistors R1 and R2 are both 22 kΩ, with a current gain (hFE) of 56 at 5 mA collector current and 5 V collector-emitter voltage. The transition frequency is specified from 100 MHz to 250 MHz. The device is RoHS compliant, REACH compliant, and has a UL 94 V-0 rated case material. It is supplied taped and reeled in 3000-piece quantities on a 7-inch reel. The soldering process requires 260°C for 10 seconds with MSL 1 rating.
Win Source Part Number: 1079533-MMDTC124EE-A
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 30
Mounting: SMD (SMT)
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 30 mA
Transistor Type: NPN - Pre-Biased
Current - Collector Cutoff (Max): 500nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 56 @ 5mA, 5V
Frequency - Transition: 250 MHz
Package / Case: SOT-523
Supplier Device Package: SOT-523
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Resistor - Base (R1): 22 kOhms
Resistor - Emitter Base (R2): 22 kOhms
REACH Status: REACH info available upon request
HTSUS: 8541.21.0000
Mfr: Diotec Semiconductor
Other Names: 2721-MMDTC124EE-AQTR
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 1079533-MMDTC124EE-AQ |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased |
| Polarity | NPN |
| Package Type | SOT3 |
| IC(max) | 30 milliamps |