MMBTA44 is a high-voltage NPN bipolar transistor in an SOT-23-3 (TO-236) package, designed for switching and amplification in commercial and industrial applications. It has a collector-emitter voltage rating of 400 V, a maximum collector current of 300 mA, and a power dissipation of 350 mW when mounted on a PCB with 3 mm² copper pad per terminal. The junction temperature range is -55°C to +150°C. The device meets AEC-Q101 qualification for automotive applications when designated as MMBTA44A-Q or MMBTA44A-AQ. It complies with RoHS, REACH, and UL 94 V-0 standards. The typical DC current gain (hFE) ranges from 50 to 200 at 10 mA collector current, and the transit frequency exceeds 50 MHz. The collector-base capacitance is typ. 5 pF at 20 V. The case material is UL 94 V-0 compliant, and the part is taped and reeled in 3000-unit quantities.
Win Source Part Number: 957934-MMBTA44
Category: Discrete Semiconductor Products>Transistors
Package: Strip
Standard Package: 30
Mounting: SMD (SMT)
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 300 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 750mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 10mA, 10V
Frequency - Transition: 50MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 51 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-MMBTA44
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 957934-MMBTA44 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single |
| Polarity | NPN |
| Package Type | SOT3; SOT23 |
| IC(max) | 300 milliamps |
| Power Gain | 50 dB |