Diotec Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBT7002DW MMBT7002DW

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 885323-MMBT7002DW Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-363 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-363 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0000 Other Part Number: 2796-MMBT7002DWTR, 2721-MMBT7002DW
Request a Quote
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 885323-MMBT7002DW Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-363 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-363 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0000 Other Part Number: 2796-MMBT7002DWTR, 2721-MMBT7002DW
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMBT7002DW is a dual N-channel enhancement mode MOSFET in a SOT-363 surface mount package, designed for signal processing, logic level conversion, and driver applications. Each transistor has a drain-source voltage rating of 60 V, a continuous drain current of 115 mA, and a maximum power dissipation of 200 mW. The device features a drain-source on-state resistance of less than 7.5 Ω and operates with a junction temperature range of -55°C to +150°C. It is available in an AEC-Q101 compliant variant and meets RoHS, REACH, and UL 94 V-0 standards. The part is supplied taped and reeled in quantities of 3000 per 7-inch reel with MSL 1 qualification.

Datasheet Summary
Powered by GS/AI

The MMBT7002DW is a dual N-channel enhancement mode MOSFET in a SOT-363 surface mount package, designed for signal processing, logic level conversion, and driver applications. Each transistor has a drain-source voltage rating of 60 V, a continuous drain current of 115 mA, and a maximum power dissipation of 200 mW. The device features a drain-source on-state resistance of less than 7.5 Ω and operates with a junction temperature range of -55°C to +150°C. It is available in an AEC-Q101 compliant variant and meets RoHS, REACH, and UL 94 V-0 standards. The part is supplied taped and reeled in quantities of 3000 per 7-inch reel with MSL 1 qualification.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBT7002DW - 885323-MMBT7002DW - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBT7002DW
885323-MMBT7002DW
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBT7002DW 885323-MMBT7002DW
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 885323-MMBT7002DW Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-363 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-363 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0000 Other Part Number: 2796-MMBT7002DWTR, 2721-MMBT7002DW

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 885323-MMBT7002DW
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-363
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0000
Other Part Number: 2796-MMBT7002DWTR, 2721-MMBT7002DW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 885323-MMBT7002DW
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBT7002DW
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1660586 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110802PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD17577Q5A CSD17577Q5A - CSD17577Q5AT - Texas Instruments
Specs
V(BR)DSS 30 volts
IDSS 280000 milliamps
VGS(off) 20 volts
View Details
8 suppliers