Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays MMBD4448SDW

Description
Win Source Part Number: 1367329-MMBD4448SDW Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Package: Tape & Reel Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: 6-VSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Base Product Number: MMBD4448 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0000 REACH Status: REACH Unaffected Voltage - DC Reverse (Vr) (Max): 75 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Speed: Small Signal =< 200mA (Io), Any Speed Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 100 nA @ 80 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 2 Pair Series Connection Current - Average Rectified (Io) (per Diode): 150mA
Request a Quote Datasheet
Description
Win Source Part Number: 1367329-MMBD4448SDW Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Package: Tape & Reel Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: 6-VSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Base Product Number: MMBD4448 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0000 REACH Status: REACH Unaffected Voltage - DC Reverse (Vr) (Max): 75 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Speed: Small Signal =< 200mA (Io), Any Speed Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 100 nA @ 80 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 2 Pair Series Connection Current - Average Rectified (Io) (per Diode): 150mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1367329-MMBD4448SDW - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1367329-MMBD4448SDW
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1367329-MMBD4448SDW
Win Source Part Number: 1367329-MMBD4448SDW Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Package: Tape & Reel Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: 6-VSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Base Product Number: MMBD4448 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0000 REACH Status: REACH Unaffected Voltage - DC Reverse (Vr) (Max): 75 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Speed: Small Signal =< 200mA (Io), Any Speed Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 100 nA @ 80 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 2 Pair Series Connection Current - Average Rectified (Io) (per Diode): 150mA

Win Source Part Number: 1367329-MMBD4448SDW
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Package: Tape & Reel
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: 6-VSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Base Product Number: MMBD4448
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0000
REACH Status: REACH Unaffected
Voltage - DC Reverse (Vr) (Max): 75 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 100 nA @ 80 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 2 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 150mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 1367329-MMBD4448SDW
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
VF 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563
View Details
Rectifier Diodes, Type LLD - Model: TS902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details
Switching Diodes - 7514887P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Applications Switching
RoHS Compliant RoHS
View Details
General-purpose dual Schottky diode - 1PS70SB44,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
RoHS Compliant RoHS
View Details
7 suppliers