Win Source Part Number: 1367647-MM5Z47
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Mounting Type: Surface Mount
HTSUS: 8541.10.0000
Tolerance: ±5%
REACH Status: Vendor Undefined
Current - Reverse Leakage @ Vr: 50 nA @ 32.9 V
Power - Max: 200 mW
Voltage - Zener (Nom) (Vz): 47 V
Impedance (Max) (Zzt): 170 Ohms
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1367647-MM5Z47 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes |
| Package | SOD-523; SC-79, SOD-523 |