The 1079290-MM5Z27 is a Zener diode from Win Source Electronics, specifically designed for voltage stabilization applications. It features a nominal Zener voltage of 27 V with a tolerance of ±5%. The diode has a maximum power dissipation of 200 mW and operates within a temperature range of -65°C to 150°C. It is packaged in a SOD-523 case and is suitable for surface mount technology (SMT) applications. The reverse leakage current at 18.9 V is specified at 50 nA, and the dynamic impedance is a maximum of 80 Ohms. This component is compliant with RoHS regulations, although it is noted as non-compliant in certain contexts. The device is available in tape and reel packaging, making it convenient for automated assembly processes.
Win Source Part Number: 1079290-MM5Z27
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 30
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 50 nA @ 18.9 V
Voltage - Zener (Nom) (Vz): 27 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2721-MM5Z27TR,2796-M
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1079290-MM5Z27 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single |
| Package | SOD-523; SC-79, SOD-523 |