Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single MM5Z24

Description
Win Source Part Number: 1079289-MM5Z24 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 0.3 mW Current - Reverse Leakage @ Vr: 50 nA @ 16.8 V Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 70 Ohms Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 70 pct. Mfr: Diotec Semiconductor Other Names: 2721-MM5Z24
Request a Quote Datasheet
Description
Win Source Part Number: 1079289-MM5Z24 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 0.3 mW Current - Reverse Leakage @ Vr: 50 nA @ 16.8 V Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 70 Ohms Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 70 pct. Mfr: Diotec Semiconductor Other Names: 2721-MM5Z24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1079289-MM5Z24 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1079289-MM5Z24
Discrete Semiconductor Products - Diodes - Zener - Single 1079289-MM5Z24
Win Source Part Number: 1079289-MM5Z24 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 0.3 mW Current - Reverse Leakage @ Vr: 50 nA @ 16.8 V Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 70 Ohms Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 70 pct. Mfr: Diotec Semiconductor Other Names: 2721-MM5Z24

Win Source Part Number: 1079289-MM5Z24
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Strip
Standard Package: 30
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 0.3 mW
Current - Reverse Leakage @ Vr: 50 nA @ 16.8 V
Voltage - Zener (Nom) (Vz): 24 V
Impedance (Max) (Zzt): 70 Ohms
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 70 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-MM5Z24

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1079289-MM5Z24
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package SOD-523; SC-79, SOD-523
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C6V8,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1220298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details