Win Source Part Number: 1079287-MM5Z11
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Strip
Standard Package: 30
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 0.3 mW
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Voltage - Zener (Nom) (Vz): 11 V
Impedance (Max) (Zzt): 20 Ohms
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 68 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-MM5Z11
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1079287-MM5Z11 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single |
| Package | SOD-523; SC-79, SOD-523 |