Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 927332-MM3Z9B1-AQ
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: Zener Diode 9.1 V 300 mW ±2% Surface Mount SOD-323
Package: Reel - TR
Package: SC-90, SOD-323F
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2721-MM3Z9B1-AQ, 2796-MM3Z9B1-AQTR
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 927332-MM3Z9B1-AQ |
| Product Name | Diodes - Zener - Single - MM3Z9B1-AQ |
| Package | SOD-323; SOD-323 |