Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single MM3Z3B9

Description
Win Source Part Number: 1122291-MM3Z3B9 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 0.3 mW Current - Reverse Leakage @ Vr: 5 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.9 V Impedance (Max) (Zzt): 130 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 61 pct. Mfr: Diotec Semiconductor Other Names: 2721-MM3Z3B9
Request a Quote Datasheet
Description
Win Source Part Number: 1122291-MM3Z3B9 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 0.3 mW Current - Reverse Leakage @ Vr: 5 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.9 V Impedance (Max) (Zzt): 130 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 61 pct. Mfr: Diotec Semiconductor Other Names: 2721-MM3Z3B9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1122291-MM3Z3B9 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1122291-MM3Z3B9
Discrete Semiconductor Products - Diodes - Zener - Single 1122291-MM3Z3B9
Win Source Part Number: 1122291-MM3Z3B9 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 0.3 mW Current - Reverse Leakage @ Vr: 5 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.9 V Impedance (Max) (Zzt): 130 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 61 pct. Mfr: Diotec Semiconductor Other Names: 2721-MM3Z3B9

Win Source Part Number: 1122291-MM3Z3B9
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Strip
Standard Package: 30
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 0.3 mW
Current - Reverse Leakage @ Vr: 5 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.9 V
Impedance (Max) (Zzt): 130 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 61 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-MM3Z3B9

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1122291-MM3Z3B9
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package SOD-323; SC-90, SOD-323F
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B27,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
6 suppliers
Zener Diodes - 1222854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details