Win Source Part Number: 1367738-MM3Z3B3
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Mounting Type: Surface Mount
HTSUS: 8541.10.0000
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 20 µA @ 1 V
Power - Max: 300 mW
Voltage - Zener (Nom) (Vz): 3.3 V
Impedance (Max) (Zzt): 130 Ohms
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1367738-MM3Z3B3 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes |
| Package | SOD-323; SC-90, SOD-323F |