Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single MM3Z27-AQ

Description
Win Source Part Number: 1079255-MM3Z27-AQ Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 0.3 mW Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 21 V Voltage - Zener (Nom) (Vz): 27 V Impedance (Max) (Zzt): 80 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MM3Z27-AQMM3Z27AQ; Fake Threat In the Open Market: 83 pct. Mfr: Diotec Semiconductor Other Names: 2721-MM3Z27-AQ
Request a Quote Datasheet
Description
Win Source Part Number: 1079255-MM3Z27-AQ Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 0.3 mW Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 21 V Voltage - Zener (Nom) (Vz): 27 V Impedance (Max) (Zzt): 80 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MM3Z27-AQMM3Z27AQ; Fake Threat In the Open Market: 83 pct. Mfr: Diotec Semiconductor Other Names: 2721-MM3Z27-AQ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1079255-MM3Z27-AQ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1079255-MM3Z27-AQ
Discrete Semiconductor Products - Diodes - Zener - Single 1079255-MM3Z27-AQ
Win Source Part Number: 1079255-MM3Z27-AQ Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 0.3 mW Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 21 V Voltage - Zener (Nom) (Vz): 27 V Impedance (Max) (Zzt): 80 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MM3Z27-AQMM3Z27AQ; Fake Threat In the Open Market: 83 pct. Mfr: Diotec Semiconductor Other Names: 2721-MM3Z27-AQ

Win Source Part Number: 1079255-MM3Z27-AQ
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Strip
Standard Package: 30
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 0.3 mW
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 21 V
Voltage - Zener (Nom) (Vz): 27 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MM3Z27-AQMM3Z27AQ;
Fake Threat In the Open Market: 83 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-MM3Z27-AQ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1079255-MM3Z27-AQ
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package SOD-323; SC-90, SOD-323F
Unlock Full Specs
to access all available technical data