Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single MM3Z15B

Description
Win Source Part Number: 996818-MM3Z15B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 100 nA @ 11 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 40 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-MM3Z15BTR
Request a Quote Datasheet
Description
Win Source Part Number: 996818-MM3Z15B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 100 nA @ 11 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 40 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-MM3Z15BTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 996818-MM3Z15B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
996818-MM3Z15B
Discrete Semiconductor Products - Diodes - Zener - Single 996818-MM3Z15B
Win Source Part Number: 996818-MM3Z15B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 100 nA @ 11 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 40 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-MM3Z15BTR

Win Source Part Number: 996818-MM3Z15B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 300 mW
Current - Reverse Leakage @ Vr: 100 nA @ 11 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 40 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2796-MM3Z15BTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 996818-MM3Z15B
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package SOD-323; SC-90, SOD-323F
Unlock Full Specs
to access all available technical data