Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single MM1Z4702-AQ

Description
Win Source Part Number: 1074590-MM1Z4702-AQ Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 100 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 0.5 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 11.4 V Voltage - Zener (Nom) (Vz): 15 V Package / Case: SOD-123F Supplier Device Package: SOD-123F Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MM1Z4702-AQMM1Z4702A Q; Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-MM1Z4702-AQTR
Request a Quote Datasheet
Description
Win Source Part Number: 1074590-MM1Z4702-AQ Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 100 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 0.5 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 11.4 V Voltage - Zener (Nom) (Vz): 15 V Package / Case: SOD-123F Supplier Device Package: SOD-123F Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MM1Z4702-AQMM1Z4702A Q; Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-MM1Z4702-AQTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1074590-MM1Z4702-AQ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1074590-MM1Z4702-AQ
Discrete Semiconductor Products - Diodes - Zener - Single 1074590-MM1Z4702-AQ
Win Source Part Number: 1074590-MM1Z4702-AQ Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 100 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 0.5 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 11.4 V Voltage - Zener (Nom) (Vz): 15 V Package / Case: SOD-123F Supplier Device Package: SOD-123F Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MM1Z4702-AQMM1Z4702A Q; Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-MM1Z4702-AQTR

Win Source Part Number: 1074590-MM1Z4702-AQ
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 100
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 0.5 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 11.4 V
Voltage - Zener (Nom) (Vz): 15 V
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MM1Z4702-AQMM1Z4702AQ;
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2721-MM1Z4702-AQTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1074590-MM1Z4702-AQ
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package SOD-123F
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C7V5,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
6 suppliers
Zener Diodes - 1220294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details