Diotec Electronics Corporation Diodes, Rectifiers - Single - M2 M2

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 880498-M2 Features: Diode Standard 100 V 1A Surface Mount DO-214AC, SMA Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-214AC, SMA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 880498-M2 Features: Diode Standard 100 V 1A Surface Mount DO-214AC, SMA Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-214AC, SMA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - M2 - 880498-M2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - M2
880498-M2
Diodes, Rectifiers - Single - M2 880498-M2
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 880498-M2 Features: Diode Standard 100 V 1A Surface Mount DO-214AC, SMA Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-214AC, SMA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 880498-M2
Features: Diode Standard 100 V 1A Surface Mount DO-214AC, SMA
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC, SMA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 7500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 880498-M2
Product Name Diodes, Rectifiers - Single - M2
Diode Type Diode Standard 100 V 1A Surface Mount DO-214AC, SMA
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
QPL High Voltage Diode - JANTXV1N6529 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details