Diotec Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDI8119-3.3EN

Description
Win Source Part Number: 1337719-LDI8119-3.3E N Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Current - Output: 500mA Voltage - Output (Max): 3.23V Voltage - Input (Max): 18V Mounting Type: Surface Mount Supplier Device Package: SOT-23-5 Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 60 µA REACH Status: Vendor Undefined HTSUS: 8542.39.9000 Mfr: Diotec Semiconductor Voltage Dropout (Max): 0.26V @ 500mA
Request a Quote Datasheet
Description
Win Source Part Number: 1337719-LDI8119-3.3E N Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Current - Output: 500mA Voltage - Output (Max): 3.23V Voltage - Input (Max): 18V Mounting Type: Surface Mount Supplier Device Package: SOT-23-5 Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 60 µA REACH Status: Vendor Undefined HTSUS: 8542.39.9000 Mfr: Diotec Semiconductor Voltage Dropout (Max): 0.26V @ 500mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1337719-LDI8119-3.3EN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1337719-LDI8119-3.3EN
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1337719-LDI8119-3.3EN
Win Source Part Number: 1337719-LDI8119-3.3E N Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Current - Output: 500mA Voltage - Output (Max): 3.23V Voltage - Input (Max): 18V Mounting Type: Surface Mount Supplier Device Package: SOT-23-5 Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 60 µA REACH Status: Vendor Undefined HTSUS: 8542.39.9000 Mfr: Diotec Semiconductor Voltage Dropout (Max): 0.26V @ 500mA

Win Source Part Number: 1337719-LDI8119-3.3EN
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 500mA
Voltage - Output (Max): 3.23V
Voltage - Input (Max): 18V
Mounting Type: Surface Mount
Supplier Device Package: SOT-23-5
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 60 µA
REACH Status: Vendor Undefined
HTSUS: 8542.39.9000
Mfr: Diotec Semiconductor
Voltage Dropout (Max): 0.26V @ 500mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1337719-LDI8119-3.3EN
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1219653 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Battery Chargers - BQ24735RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3301AR-3.2 REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - A4955KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details