Diotec Electronics Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear LDI1117-1.2H

Description
Win Source Part Number: 1034399-LDI1117-1.2H Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Current - Output: 1.35A Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit Voltage - Output (Max): 1.224V Output Configuration: Positive Voltage - Input (Max): 15V Voltage - Output (Min/Fixed): 1.2V Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Temperature Range - Operating: -40°C ~ 125°C (TJ) Protection Features: Over Current, Over Temperature Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable Current - Quiescent (Iq): 10 mA REACH Status: REACH info available upon request HTSUS: 8542.39.9000 Mfr: Diotec Semiconductor Other Names: 2721-LDI1117-1.2HTR RoHS Status: RoHS non-compliant Voltage Dropout (Max): 1.25V @ 1A
Request a Quote Datasheet
Description
Win Source Part Number: 1034399-LDI1117-1.2H Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Current - Output: 1.35A Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit Voltage - Output (Max): 1.224V Output Configuration: Positive Voltage - Input (Max): 15V Voltage - Output (Min/Fixed): 1.2V Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Temperature Range - Operating: -40°C ~ 125°C (TJ) Protection Features: Over Current, Over Temperature Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable Current - Quiescent (Iq): 10 mA REACH Status: REACH info available upon request HTSUS: 8542.39.9000 Mfr: Diotec Semiconductor Other Names: 2721-LDI1117-1.2HTR RoHS Status: RoHS non-compliant Voltage Dropout (Max): 1.25V @ 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1034399-LDI1117-1.2H - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1034399-LDI1117-1.2H
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1034399-LDI1117-1.2H
Win Source Part Number: 1034399-LDI1117-1.2H Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Current - Output: 1.35A Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit Voltage - Output (Max): 1.224V Output Configuration: Positive Voltage - Input (Max): 15V Voltage - Output (Min/Fixed): 1.2V Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Temperature Range - Operating: -40°C ~ 125°C (TJ) Protection Features: Over Current, Over Temperature Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable Current - Quiescent (Iq): 10 mA REACH Status: REACH info available upon request HTSUS: 8542.39.9000 Mfr: Diotec Semiconductor Other Names: 2721-LDI1117-1.2HTR RoHS Status: RoHS non-compliant Voltage Dropout (Max): 1.25V @ 1A

Win Source Part Number: 1034399-LDI1117-1.2H
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 30
Mounting: SMD (SMT)
Current - Output: 1.35A
Number of Regulators: 1
Output Type: Fixed
Control Features: Current Limit
Voltage - Output (Max): 1.224V
Output Configuration: Positive
Voltage - Input (Max): 15V
Voltage - Output (Min/Fixed): 1.2V
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Protection Features: Over Current, Over Temperature
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
Current - Quiescent (Iq): 10 mA
REACH Status: REACH info available upon request
HTSUS: 8542.39.9000
Mfr: Diotec Semiconductor
Other Names: 2721-LDI1117-1.2HTR
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 1.25V @ 1A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1034399-LDI1117-1.2H
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25306RTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP1720TRMZ-EP-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 7513045 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Motor Drivers, Controllers - A3973SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 1 amps
VIN 4.5 to 5.5 volts
View Details