Win Source Part Number: 1372425-LDI1117-05U
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Mounting Type: Surface Mount
HTSUS: 8542.39.9000
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 15V
Voltage - Output (Min/Fixed): 5V
Voltage Dropout (Max): 1.25V @ 1A
Current - Output: 1.35A
Current - Quiescent (Iq): 10 mA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1372425-LDI1117-05U |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOT89; Other; Tape & Reel |
| Special Features | Input Overcurrent Protection |