Diotec Electronics Corporation Diodes, Rectifiers - Single - GL1M GL1M

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 850612-GL1M Features: Diode 1000 V Package: Reel - TR Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 850612-GL1M Features: Diode 1000 V Package: Reel - TR Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - GL1M - 850612-GL1M - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GL1M
850612-GL1M
Diodes, Rectifiers - Single - GL1M 850612-GL1M
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 850612-GL1M Features: Diode 1000 V Package: Reel - TR Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 850612-GL1M
Features: Diode 1000 V
Package: Reel - TR
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 850612-GL1M
Product Name Diodes, Rectifiers - Single - GL1M
Diode Type Diode 1000 V
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5552 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 5000 mA
View Details
B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Single Diodes - 1PS76SB21/ZLX-ND - DigiKey
Specs
Tj 125 C (257 F)
View Details
2 suppliers