Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBI15K

Description
Win Source Part Number: 1003980-GBI15K Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Box Standard Package: 500 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3.2 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 7.5 A Current - Reverse Leakage @ Vr: 5 µA @ 800 V Voltage - Peak Reverse (Max): 800 V Mounting Type: Through Hole Package / Case: 4-SIP, GBI Supplier Device Package: GBI Temperature Range - Operating: -50°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable HTSUS: 8541.10.0080 Mfr: Diotec Semiconductor Other Names: 2796-GBI15K
Request a Quote Datasheet
Description
Win Source Part Number: 1003980-GBI15K Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Box Standard Package: 500 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3.2 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 7.5 A Current - Reverse Leakage @ Vr: 5 µA @ 800 V Voltage - Peak Reverse (Max): 800 V Mounting Type: Through Hole Package / Case: 4-SIP, GBI Supplier Device Package: GBI Temperature Range - Operating: -50°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable HTSUS: 8541.10.0080 Mfr: Diotec Semiconductor Other Names: 2796-GBI15K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1003980-GBI15K - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1003980-GBI15K
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1003980-GBI15K
Win Source Part Number: 1003980-GBI15K Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Box Standard Package: 500 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3.2 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 7.5 A Current - Reverse Leakage @ Vr: 5 µA @ 800 V Voltage - Peak Reverse (Max): 800 V Mounting Type: Through Hole Package / Case: 4-SIP, GBI Supplier Device Package: GBI Temperature Range - Operating: -50°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable HTSUS: 8541.10.0080 Mfr: Diotec Semiconductor Other Names: 2796-GBI15K

Win Source Part Number: 1003980-GBI15K
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Box
Standard Package: 500
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.2 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 7.5 A
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Voltage - Peak Reverse (Max): 800 V
Mounting Type: Through Hole
Package / Case: 4-SIP, GBI
Supplier Device Package: GBI
Temperature Range - Operating: -50°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Diotec Semiconductor
Other Names: 2796-GBI15K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1003980-GBI15K
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N3644 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 600 mA
View Details
B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS21H,115 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
View Details
8 suppliers