Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBI10J

Description
Win Source Part Number: 1368028-GBI10J Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Package: Box Product Status: Active Package / Case: 4-SIP, GBI Supplier Device Package: GBI Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0000 Current - Average Rectified (Io): 3 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 5 A Current - Reverse Leakage @ Vr: 5 µA @ 600 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 600 V
Request a Quote Datasheet
Description
Win Source Part Number: 1368028-GBI10J Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Package: Box Product Status: Active Package / Case: 4-SIP, GBI Supplier Device Package: GBI Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0000 Current - Average Rectified (Io): 3 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 5 A Current - Reverse Leakage @ Vr: 5 µA @ 600 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 600 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1368028-GBI10J - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1368028-GBI10J
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1368028-GBI10J
Win Source Part Number: 1368028-GBI10J Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Package: Box Product Status: Active Package / Case: 4-SIP, GBI Supplier Device Package: GBI Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0000 Current - Average Rectified (Io): 3 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 5 A Current - Reverse Leakage @ Vr: 5 µA @ 600 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 600 V

Win Source Part Number: 1368028-GBI10J
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
Mfr: Diotec Semiconductor
Package: Box
Product Status: Active
Package / Case: 4-SIP, GBI
Supplier Device Package: GBI
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0000
Current - Average Rectified (Io): 3 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 5 A
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 600 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1368028-GBI10J
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z25UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7.5 volts
View Details
B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA985C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details