Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single FX20K150

Description
Win Source Part Number: 1060024-FX20K150 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 940 mV @ 20 A Reverse Recovery Time (trr): 300 ns Current - Reverse Leakage @ Vr: 5 µA @ 150 V Operating Temperature - Junction: -50°C ~ 175°C Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-FX20K150TR
Request a Quote Datasheet
Description
Win Source Part Number: 1060024-FX20K150 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 940 mV @ 20 A Reverse Recovery Time (trr): 300 ns Current - Reverse Leakage @ Vr: 5 µA @ 150 V Operating Temperature - Junction: -50°C ~ 175°C Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-FX20K150TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1060024-FX20K150 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1060024-FX20K150
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1060024-FX20K150
Win Source Part Number: 1060024-FX20K150 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 940 mV @ 20 A Reverse Recovery Time (trr): 300 ns Current - Reverse Leakage @ Vr: 5 µA @ 150 V Operating Temperature - Junction: -50°C ~ 175°C Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-FX20K150TR

Win Source Part Number: 1060024-FX20K150
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 940 mV @ 20 A
Reverse Recovery Time (trr): 300 ns
Current - Reverse Leakage @ Vr: 5 µA @ 150 V
Operating Temperature - Junction: -50°C ~ 175°C
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2721-FX20K150TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1060024-FX20K150
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
VF 0.9400 volts
VR 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SPJ200F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 24 volts
View Details