Diotec Electronics Corporation Diodes, Rectifiers - Single - FT2000AD FT2000AD

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 848957-FT2000AD Features: Diode 200 V Package: Tube Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable HTSUS: 8541.10.0000
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 848957-FT2000AD Features: Diode 200 V Package: Tube Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable HTSUS: 8541.10.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FT2000AD - 848957-FT2000AD - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FT2000AD
848957-FT2000AD
Diodes, Rectifiers - Single - FT2000AD 848957-FT2000AD
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 848957-FT2000AD Features: Diode 200 V Package: Tube Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable HTSUS: 8541.10.0000

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 848957-FT2000AD
Features: Diode 200 V
Package: Tube
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
HTSUS: 8541.10.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 848957-FT2000AD
Product Name Diodes, Rectifiers - Single - FT2000AD
Diode Type Diode 200 V
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 24 volts
View Details