Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes FR2WSMA

Description
Win Source Part Number: 1366744-FR2WSMA Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC, SMA Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0000 Voltage - DC Reverse (Vr) (Max): 1600 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 2 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 500 ns Current - Reverse Leakage @ Vr: 5 µA @ 1600 V Operating Temperature - Junction: -50°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1366744-FR2WSMA Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC, SMA Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0000 Voltage - DC Reverse (Vr) (Max): 1600 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 2 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 500 ns Current - Reverse Leakage @ Vr: 5 µA @ 1600 V Operating Temperature - Junction: -50°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366744-FR2WSMA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366744-FR2WSMA
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366744-FR2WSMA
Win Source Part Number: 1366744-FR2WSMA Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC, SMA Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0000 Voltage - DC Reverse (Vr) (Max): 1600 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 2 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 500 ns Current - Reverse Leakage @ Vr: 5 µA @ 1600 V Operating Temperature - Junction: -50°C ~ 150°C

Win Source Part Number: 1366744-FR2WSMA
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC, SMA
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0000
Voltage - DC Reverse (Vr) (Max): 1600 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 2 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 500 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1600 V
Operating Temperature - Junction: -50°C ~ 150°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1366744-FR2WSMA
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
VF 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4489US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 16 mA
IR 0.2500 mA
View Details
Specs
Diode Applications Rectifier
VF 1.2 volts
VR 1200 volts
View Details
General-purpose dual Schottky diode - BAS70-07S,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers